E-Switch, Inc. Tactile Switches TL1105AF250Q

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG1830-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG1830-ND
Tactile Switches EG1830-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 1400-TL1105AF250Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch - 15N4466 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch
15N4466
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch 15N4466
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1105 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1105 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1105AF250Q
Tactile Switches TL1105AF250Q
Tactile Switches 6.0X5.0MM 250G

Tactile Switches 6.0X5.0MM 250G

Buy Now Datasheet
Switches - Tactile Switches TL1105AF250Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG1830-ND 1400-TL1105AF250Q 15N4466 TL1105AF250Q TL1105AF250Q
Product Name Tactile Switches Tactile Switches Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-GN-510 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 1-1825910-1 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-B1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers