Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
SWITCH TACTILE SPSTX2 50MA 12V
Tactile Switches E-Switch 1
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 141-TL3253BBABGRNORGAF160Q-ND | 1400-TL3253BBABGRNORGAF160Q | TL3253BBABGRNORGAF160Q | TL3253BBABGRNORGAF160Q |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Dual | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST x 2 | ||
| Switch Dimensions | 8.40mm x 10.50mm | |||
| Terminal Type | Straight PC Pins |