E-Switch, Inc. Tactile Switches TL3240F160YT

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Yellow
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Yellow
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3240F160YT
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Yellow

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Yellow

Supplier's Site Datasheet
Tactile Switches - 141-TL3240F160YTTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3240F160YTTR-ND
Tactile Switches 141-TL3240F160YTTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL3240F160YTCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3240F160YTCT-ND
Tactile Switches 141-TL3240F160YTCT-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 141-TL3240F160YTDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3240F160YTDKR-ND
Tactile Switches 141-TL3240F160YTDKR-ND
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3240F160YT
Switches - Tactile Switches TL3240F160YT
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3240F160YT 141-TL3240F160YTTR-ND 141-TL3240F160YTCT-ND TL3240F160YT
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Illuminated Switch; Available in Tape and Reel Packaging Illuminated Switch Illuminated Switch
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2213819-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers