E-Switch, Inc. Tactile Switches TL1014BF160QG

Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5042CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5042CT-ND
Tactile Switches EG5042CT-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - EG5042TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5042TR-ND
Tactile Switches EG5042TR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Tactile Switches - EG5042DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5042DKR-ND
Tactile Switches EG5042DKR-ND
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - TL1014BF160QG
796860-TL1014BF160QG
Tactile Switches - TL1014BF160QG 796860-TL1014BF160QG
Manufacturer: E-Switch Win Source Part Number: 796860-TL1014BF160QG Series: TL1014 Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -20°C ~ 70°C Features: Board Guide Actuator Material: Polyamide (PA46), Nylon 4/6 Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Side Actuated Outline: 4.70mm x 3.50mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Family Name: TL1014 Categories: Switches Introduction Date: February 18, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: E-Switch
Win Source Part Number: 796860-TL1014BF160QG
Series: TL1014
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -20°C ~ 70°C
Features: Board Guide
Actuator Material: Polyamide (PA46), Nylon 4/6
Mounting: Surface Mount, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.30mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Side Actuated
Outline: 4.70mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Family Name: TL1014
Categories: Switches
Introduction Date: February 18, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tactile Switches 1400-TL1014BF160QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
P410002 P410002 - TL1014BF160QG - Heilind Electronics, Inc.
Wilmington, MA, United States
P410002 P410002
TL1014BF160QG
P410002 P410002 TL1014BF160QG
P410002 P410002

P410002 P410002

Buy Now
Tactile Switches - TL1014BF160QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL1014BF160QG
Tactile Switches TL1014BF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switch, Tactile, Spst, 50Ma, Smd; Product Range E-Switch - 15N4457 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, Smd; Product Range E-Switch
15N4457
Switch, Tactile, Spst, 50Ma, Smd; Product Range E-Switch 15N4457
SWITCH, TACTILE, SPST, 50mA, SMD; Product Range:TL1014 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, SMD; Product Range:TL1014 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, Spst, 50Ma, Smd, Full Reel; Product Range E-Switch - 14P9501 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, Smd, Full Reel; Product Range E-Switch
14P9501
Switch, Tactile, Spst, 50Ma, Smd, Full Reel; Product Range E-Switch 14P9501
SWITCH, TACTILE, SPST, 50mA, SMD, FULL REEL; Product Range:TL1014 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, SMD, FULL REEL; Product Range:TL1014 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL1014BF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL1014BF160QG
Tactile Switches TL1014BF160QG
Tactile Switches 50mA 12VDC SPST

Tactile Switches 50mA 12VDC SPST

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5042CT-ND EG5042TR-ND 796860-TL1014BF160QG 1400-TL1014BF160QG TL1014BF160QG TL1014BF160QG 15N4457 TL1014BF160QG TL1014BF160QG
Product Name Tactile Switches Tactile Switches Tactile Switches - TL1014BF160QG Tactile Switches P410002 P410002 Tactile Switches Switch, Tactile, Spst, 50Ma, Smd; Product Range E-Switch Switches - Tactile Switches Tactile Switches
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.40mm x 3.50mm 6.40mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTSW/101D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1825967-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
6 suppliers
B3F Tactile Switch - B3F-1022 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
9 suppliers