Win Source Part Number: 1376582-TL1105HF160Q
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL1105
Package: Bulk
Product Status: Active
Base Product Number: TL1105
Mounting Type: Through Hole
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 12.50mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 0.25mm
Tactile Switch SPST-NO Top Actuated Through Hole
TACT, 50mA, SPST-NO, Off-(On), PC Pin
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches Thru hole 6mmx6mm SPST-NO 0.05A 50V
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL1105 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376582-TL1105HF160Q | EG6000-ND | 1400-TL1105HF160Q | TL1105HF160Q | TL1105HF160Q | 15N9273 |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Min. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) | |
| Max. Actuating Force | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1631 kg) | ||
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton |