TACTILE SWITCH, SPST-NO, 3.0 X 2
TACTILE SWITCH, SPST-NO, 3.0 X 2
TACTILE SWITCH, SPST-NO, 3.0 X 2
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 2073-SWT7016-006016SSACT-ND | 2073-SWT7016-006016SSATR-ND |
| Product Name | Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 3.00mm x 2.00mm | 3.00mm x 2.00mm |