E-Switch, Inc. Tactile Switches TL3253BRNBGNF160Q

Description
Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG4991-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4991-ND
Tactile Switches EG4991-ND
Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle

Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle

Buy Now Datasheet
Tactile Switches 1400-TL3253BRNBGNF160Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red

Supplier's Site Datasheet
Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch - 49Y6046 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch
49Y6046
Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch 49Y6046
TACTILE SW, SPST-NO, 0.05A, 12V, SOLDER; Product Range:TL3253 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round - Dual; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST-NO, 0.05A, 12V, SOLDER; Product Range:TL3253 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round - Dual; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3253BRNBGNF160Q
Switches - Tactile Switches TL3253BRNBGNF160Q
SWITCH TACTILE SPSTX2 0.05A 12V

SWITCH TACTILE SPSTX2 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG4991-ND 1400-TL3253BRNBGNF160Q 49Y6046 TL3253BRNBGNF160Q
Product Name Tactile Switches Tactile Switches Tactile Sw, Spst-No, 0.05A, 12V, Solder; Product Range E-Switch Switches - Tactile Switches
Actuator Specifications Dual Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST x 2
Switch Dimensions 8.40mm x 10.50mm
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3860-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Hardware - AT4060JC - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
Features Illuminated Switch
View Details
3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers