E-Switch, Inc. Tactile Switches TL1275CA2WA500QPB

Description
TACT, 50mA, SPST-NO, Off-(On), Wire Leads 500mm, w/ Connector, LED, Blue
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Wire Leads 500mm, w/ Connector, LED, Blue
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1275CA2WA500QPB
TACT, 50mA, SPST-NO, Off-(On), Wire Leads 500mm, w/ Connector, LED, Blue

TACT, 50mA, SPST-NO, Off-(On), Wire Leads 500mm, w/ Connector, LED, Blue

Supplier's Site Datasheet
Tactile Switches - EG6106-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG6106-ND
Tactile Switches EG6106-ND
Tactile Switch SPST-NO Top Actuated Panel Mount

Tactile Switch SPST-NO Top Actuated Panel Mount

Buy Now Datasheet
Tactile Switch, Spst, 0.05A, 12Vdc, Blu; Product Range E-Switch - 85AC0792 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 12Vdc, Blu; Product Range E-Switch
85AC0792
Tactile Switch, Spst, 0.05A, 12Vdc, Blu; Product Range E-Switch 85AC0792
TACTILE SWITCH, SPST, 0.05A, 12VDC, BLU; Product Range:TL1275 Series; Illumination:Illumin ated; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:350gf; Switch Terminals:Wire Leaded RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 12VDC, BLU; Product Range:TL1275 Series; Illumination:Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:350gf; Switch Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL1275CA2WA500QPB
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL1275CA2WA500QPB
Tactile Switches TL1275CA2WA500QPB
Tactile Switches Panel Mount Tact Switch Wire Leads + Connector, Blue LED SPST 50mA 12VDC

Tactile Switches Panel Mount Tact Switch Wire Leads + Connector, Blue LED SPST 50mA 12VDC

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1275CA2WA500QPB EG6106-ND 85AC0792 TL1275CA2WA500QPB TL1275CA2WA500QPB
Product Name Tactile Switches Tactile Switches Tactile Switch, Spst, 0.05A, 12Vdc, Blu; Product Range E-Switch Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads Wire Leaded Wire Leads Wire Lead
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Touch Switch - CS - OTTO Controls
Specs
Switch Type Touch-sensitive Switch
Min. Actuating Force 0.0 lbs (0.0 kg)
Max. Actuating Force 0.0 lbs (0.0 kg)
View Details
Tactile Switches - 486-4184-1-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details