E-Switch, Inc. P010201 TL1105SPF160Q

Description
P010201
Request a Quote Datasheet
Description
P010201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P010201 - TL1105SPF160Q - Heilind Electronics, Inc.
Wilmington, MA, United States
P010201

P010201

Buy Now
Tactile Switches - EG1861-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG1861-ND
Tactile Switches EG1861-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 1400-TL1105SPF160Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
1187816-TL1105SPF160Q
Switches - Tactile Switches 1187816-TL1105SPF160Q
Win Source Part Number: 1187816-TL1105SPF160 Q Category: Switches>Tactile Switches Series: TL1105 Termination Style: PC Pin Package: Bulk Actuator Material: Polyamide (PA), Nylon Standard Package: 750 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Plunger for Cap Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C Actuator Height off PCB, Vertical: 7.50mm ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: E-Switch Other Names: P010201,Q6050938,EG1 861,TL1105SP-F160Q Base Product Number: TL1105

Win Source Part Number: 1187816-TL1105SPF160Q
Category: Switches>Tactile Switches
Series: TL1105
Termination Style: PC Pin
Package: Bulk
Actuator Material: Polyamide (PA), Nylon
Standard Package: 750
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Plunger for Cap
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
Actuator Height off PCB, Vertical: 7.50mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Other Names: P010201,Q6050938,EG1861,TL1105SP-F160Q
Base Product Number: TL1105

Buy Now Datasheet
Switches - Tactile Switches TL1105SPF160Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch - 15N4490 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch
15N4490
Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch 15N4490
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1105 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1105 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switches - TL1105SPF160Q - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL1105SPF160Q
Tactile Switches TL1105SPF160Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TL1105SPF160Q
Key/Switch >> Tactile Switches TL1105SPF160Q
6mm 3.9mm Rectangle button 50mA Straight 6mm SPST 160gf 12V Plugin,6x6mm Tactile Switches ROHS

6mm 3.9mm Rectangle button 50mA Straight 6mm SPST 160gf 12V Plugin,6x6mm Tactile Switches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1105SPF160Q
Tactile Switches TL1105SPF160Q
Tactile Switches 6.0X2.8MM 160G

Tactile Switches 6.0X2.8MM 160G

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey New Yorker Electronics Co., Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TL1105SPF160Q EG1861-ND 1400-TL1105SPF160Q 1187816-TL1105SPF160Q TL1105SPF160Q 15N4490 TL1105SPF160Q TL1105SPF160Q TL1105SPF160Q
Product Name P010201 Tactile Switches Tactile Switches Switches - Tactile Switches Switches - Tactile Switches Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch Tactile Switches Key/Switch >> Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 6.00mm Height: 3.9mm x Length: 6mm x Width: 6mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2-2213818-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Light Touch Miniature Pushbutton - EB2011-G-J21A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details