E-Switch, Inc. Tactile Switches TL1016ABF220QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1016ABF220QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switches - 141-TL1016ABF220QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL1016ABF220QGTR-ND
Tactile Switches 141-TL1016ABF220QGTR-ND
Tactile Switch

Tactile Switch

Buy Now Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch - 33AK0851 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch
33AK0851
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch 33AK0851
TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch - 33AK0859 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch
33AK0859
Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch 33AK0859
TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 220GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1016ABF220QG 141-TL1016ABF220QGTR-ND 33AK0851
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd, 220Gf; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3469-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-R1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Mini Four Leg Key Pad Dome - 5136TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.3997 kg)
View Details
4 suppliers