Manufacturer: E-Switch
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160407-TL3301NF160Q
Number of Positions: 2
Color: Black
Termination: Solder
Contact Material: Bronze, Silver
Current Rating: 50 mA
Length: 6 mm
Housing Material: Nylon
Orientation: Straight
Contact Plating: Silver
Actuator Length: 700 µm
Electrical Life: 100 kcycles
Contact Resistance: 100 mΩ
Contact Current Rating: 50 mA
Operating Force: 1.6 N
Width: 6 mm
Illumination Type: Illuminated
Categories: Tactile Switches
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
REACH SVHC: No SVHC
Throw Configuration: SPST
Max Operating Temperature: 70 °C
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
不带 50mA 6mm 100MΩ 12V 160gf 6mm 4.3mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
Tactile Switches 6X4.3MM 160G T/R
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1160407-TL3301NF160QG | 141-TL3301NF160QG-ND | 1400-TL3301NF160QG | 14P9507 | TL3301NF160QG | TL3301NF160QG | TL3301NF160QG |
| Product Name | Tactile Switches - TL3301NF160QG | Tactile Switches | Tactile Switches | Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch | Key/Switch >> Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Min. Actuating Force | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | |
| Max. Actuating Force | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | ||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | ||
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | Momentary Contact |