E-Switch, Inc. Tactile Switches TL3265BQSCLR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5517CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5517CT-ND
Tactile Switches EG5517CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5517DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5517DKR-ND
Tactile Switches EG5517DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5517TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5517TR-ND
Tactile Switches EG5517TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL3265BQSCLR
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3265BQSCLR
Tactile Switches TL3265BQSCLR
Tactile Switches SMT Illuminated Miniature Tact Switch 50mA 12VDC 160gf SPST, Off-(On), Blue LED, 5mm dia round cap, clear

Tactile Switches SMT Illuminated Miniature Tact Switch 50mA 12VDC 160gf SPST, Off-(On), Blue LED, 5mm dia round cap, clear

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3265BQSCLR
Switches - Tactile Switches TL3265BQSCLR
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5517CT-ND EG5517DKR-ND 1400-TL3265BQSCLR TL3265BQSCLR TL3265BQSCLR
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Round Button Round Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.00mm x 6.80mm 7.00mm x 6.80mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1-1977120-1 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
30mm Non- Illuminated Mushroom with Arrows Push Buttons - AML4 - Altech Corp.
Specs
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
3 suppliers
Tactile Switches - 486-4297-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers