E-Switch, Inc. Tactile Switches TL1140AF070Q

Description
TACT
Request a Quote Datasheet
Description
TACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1140AF070Q
TACT

TACT

Supplier's Site
Tactile Switches - EG4413-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4413-ND
Tactile Switches EG4413-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1140AF070Q
Tactile Switches TL1140AF070Q
Tactile Switches 50mA@30VDC 70g OF Silver contacts

Tactile Switches 50mA@30VDC 70g OF Silver contacts

Buy Now Datasheet
Tact Sw, Spst-No-Db, 0.05A, 30V, Solder; Product Range E-Switch - 15N9351 - Newark, An Avnet Company
Chicago, IL, United States
Tact Sw, Spst-No-Db, 0.05A, 30V, Solder; Product Range E-Switch
15N9351
Tact Sw, Spst-No-Db, 0.05A, 30V, Solder; Product Range E-Switch 15N9351
TACT SW, SPST-NO-DB, 0.05A, 30V, SOLDER; Product Range:TL1140 Series; Illumination:Non Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:30V; Operating Force:70gf; Switch Terminals:Solder RoHS Compliant: Yes

TACT SW, SPST-NO-DB, 0.05A, 30V, SOLDER; Product Range:TL1140 Series; Illumination:Non Illuminated; Contact Current Max:50mA; Contact Voltage DC Nom:30V; Operating Force:70gf; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site
Switches - Tactile Switches TL1140AF070Q
SWITCH TACTILE SPST-NO 0.05A 30V

SWITCH TACTILE SPST-NO 0.05A 30V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1140AF070Q EG4413-ND TL1140AF070Q 15N9351 TL1140AF070Q
Product Name Tactile Switches Tactile Switches Tactile Switches Tact Sw, Spst-No-Db, 0.05A, 30V, Solder; Product Range E-Switch Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm
Terminal Type Straight PC Pins Solder Pin Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2065-C-J31A - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
6 suppliers
Maxi Four Leg Key Pad Dome - 5174TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
6 suppliers