E-Switch, Inc. Tactile Switches TL1220S1BBSG-RESET

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - TL1220S1BBSG-RESET-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
TL1220S1BBSG-RESET-ND
Tactile Switches TL1220S1BBSG-RESET-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 1400-TL1220S1BBSG-RESET
TACT

TACT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL1220S1BBSG-RESET
Tactile Switches TL1220S1BBSG-RESET
Tactile Switches illuminated tactile

Tactile Switches illuminated tactile

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1220S1BBSG-RESET
Switches - Tactile Switches TL1220S1BBSG-RESET
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TL1220S1BBSG-RESET-ND 1400-TL1220S1BBSG-RESET TL1220S1BBSG-RESET TL1220S1BBSG-RESET
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Square Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.60mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Pushbutton Switches - 486-3677-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3FS Tactile Switch (SMT) - B3FS-1052P - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
8 suppliers