DigiKey Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| GSNANOT000203 | |
| Keylock Switch Position AC DC | |
| SWITCH TACTILE SPST-NO 0.01A 32V | |
| SWITCH TACTILE SPST-NO 0.02A 12V | |
| SWITCH TACTILE SPST-NO 0.02A 15V | |
| SWITCH TACTILE SPST-NO 0.05A 12V | |
| SWITCH TACTILE SPST-NO 1VA 32V | |
| TACT SWITCH PCB MOUNT | |
| Tactile Switch SPST x 2 Side Actuated Through Hole, Right Angle | |
| Tactile Switch SPST-NC Side Actuated Surface Mount, Right Angle | |
| Tactile Switch SPST-NC Top Actuated Surface Mount | |
| Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle | |
| Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle | |
| Tactile Switch SPST-NO Top Actuated Surface Mount | |
| Tactile Switch SPST-NO Top Actuated Through Hole | |
| Tactile Switch SPST-NO Top Actuated | |
| Tactile Switch SPST-NO x 2 Top Actuated Surface Mount |
| << Prev | Next >> |