E-Switch, Inc. Switches - Tactile Switches TL3302AF180QJ

Description
Win Source Part Number: 1376530-TL3302AF180Q J Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3302 Package: Tape & Reel Product Status: Active Features: Tactile Feedback Base Product Number: TL3302 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: J Lead Mechanical Life: 40,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 4.30mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 180gf Actuator Material: Polyphenylene Sulfide (PPS) Switch Travel: 0.25mm
Request a Quote Datasheet
Description
Win Source Part Number: 1376530-TL3302AF180Q J Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3302 Package: Tape & Reel Product Status: Active Features: Tactile Feedback Base Product Number: TL3302 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: J Lead Mechanical Life: 40,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 4.30mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 180gf Actuator Material: Polyphenylene Sulfide (PPS) Switch Travel: 0.25mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376530-TL3302AF180QJ - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376530-TL3302AF180QJ
Switches - Tactile Switches 1376530-TL3302AF180QJ
Win Source Part Number: 1376530-TL3302AF180Q J Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3302 Package: Tape & Reel Product Status: Active Features: Tactile Feedback Base Product Number: TL3302 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: J Lead Mechanical Life: 40,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 4.30mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 180gf Actuator Material: Polyphenylene Sulfide (PPS) Switch Travel: 0.25mm

Win Source Part Number: 1376530-TL3302AF180QJ
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL3302
Package: Tape & Reel
Product Status: Active
Features: Tactile Feedback
Base Product Number: TL3302
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Termination Style: J Lead
Mechanical Life: 40,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 4.30mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 180gf
Actuator Material: Polyphenylene Sulfide (PPS)
Switch Travel: 0.25mm

Buy Now Datasheet
Tactile Switches - EG4576CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4576CT-ND
Tactile Switches EG4576CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4576TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4576TR-ND
Tactile Switches EG4576TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4576DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4576DKR-ND
Tactile Switches EG4576DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL3302AF180QJ
TACT, 50mA, SPST-NO, Off-(On), J-lead

TACT, 50mA, SPST-NO, Off-(On), J-lead

Supplier's Site Datasheet
Tactile Switches - TL3302AF180QJ - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3302AF180QJ
Tactile Switches TL3302AF180QJ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switches - Tactile Switches TL3302AF180QJ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch - 15N9495 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
15N9495
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch 15N9495
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3302 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3302 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TL3302AF180QJ
Key/Switch >> Tactile Switches TL3302AF180QJ
不带 50mA 6mm 12V 180gf 3.5mm 4.3mm Rectangle button Brick nogging SPST SMD Tactile Switches ROHS

不带 50mA 6mm 12V 180gf 3.5mm 4.3mm Rectangle button Brick nogging SPST SMD Tactile Switches ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3302AF180QJ
Tactile Switches TL3302AF180QJ
Tactile Switches 3.5mm x 6mmSMT Tact SPST-NO 0.05A 12V

Tactile Switches 3.5mm x 6mmSMT Tact SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey New Yorker Electronics Co., Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376530-TL3302AF180QJ EG4576CT-ND EG4576TR-ND 1400-TL3302AF180QJ TL3302AF180QJ TL3302AF180QJ 15N9495 TL3302AF180QJ TL3302AF180QJ
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch Key/Switch >> Tactile Switches Tactile Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1835 kg)
Max. Actuating Force 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1800 kg) 0.4 lbs (0.1835 kg)
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Mini Four Leg Key Pad Dome - 5135TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
30mm Non- Illuminated Mushroom with Key Push Buttons - AMLKB2 - Altech Corp.
Specs
Switch Type Keyswitch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details