E-Switch, Inc. Tactile Switches TL3303F100QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3303F100QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Laguna Hills, CA, United States
Tactile Switches - TL3303F100QG
796874-TL3303F100QG
Tactile Switches - TL3303F100QG 796874-TL3303F100QG
Manufacturer: E-Switch Win Source Part Number: 796874-TL3303F100QG Series: TL3303 Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -20°C ~ 70°C Actuator Material: Polyphenylene Sulfide (PPS) Mounting: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.00mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 100,000 Cycles Family Name: TL3303 Categories: Switches Actuator Height off PCB, Vertical: 3.10mm Alternative Parts (Cross-Reference): DTSZM-62K-V-T/R; Introduction Date: February 18, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: E-Switch
Win Source Part Number: 796874-TL3303F100QG
Series: TL3303
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -20°C ~ 70°C
Actuator Material: Polyphenylene Sulfide (PPS)
Mounting: SMD
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 100gf
Mechanical Life: 100,000 Cycles
Family Name: TL3303
Categories: Switches
Actuator Height off PCB, Vertical: 3.10mm
Alternative Parts (Cross-Reference): DTSZM-62K-V-T/R;
Introduction Date: February 18, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tactile Switches - EG4586TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4586TR-ND
Tactile Switches EG4586TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3303F100QG
Tactile Switches TL3303F100QG
Tactile Switches 6mm x 6mm SMT Tact SPST-NO 0.05A 12V

Tactile Switches 6mm x 6mm SMT Tact SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches TL3303F100QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3303F100QG 796874-TL3303F100QG EG4586TR-ND TL3303F100QG TL3303F100QG
Product Name Tactile Switches Tactile Switches - TL3303F100QG Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 3-101-041-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
4 suppliers
Hardware - AT4078G - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Maxi Four Leg Key Pad Dome - 5173TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
3 suppliers