E-Switch, Inc. Tactile Switches TL3304AF160QJ

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG6062DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG6062DKR-ND
Tactile Switches EG6062DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG6062CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG6062CT-ND
Tactile Switches EG6062CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG6062TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG6062TR-ND
Tactile Switches EG6062TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL3304AF160QJ
TACT, 50mA, SPST-NO, Off-(On), J-lead

TACT, 50mA, SPST-NO, Off-(On), J-lead

Supplier's Site Datasheet
Laguna Hills, CA, United States
Tactile Switches - TL3304AF160QJ
796875-TL3304AF160QJ
Tactile Switches - TL3304AF160QJ 796875-TL3304AF160QJ
Manufacturer: E-Switch Win Source Part Number: 796875-TL3304AF160QJ Series: TL3304 Packaging: Reel package Termination Style: J Lead Operating Temperature Range: -20°C ~ 70°C Actuator Material: Rubber Mounting: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 50VDC Actuator Orientation: Top Actuated Outline: 6.20mm x 6.20mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Family Name: TL3304 Categories: Switches Actuator Height off PCB, Vertical: 3.40mm Alternative Parts (Cross-Reference): 95CW06C3J; 95CW06D4JT; 95CW06D5JT; 95CW06B1JT; Introduction Date: June 11, 2002 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: E-Switch
Win Source Part Number: 796875-TL3304AF160QJ
Series: TL3304
Packaging: Reel package
Termination Style: J Lead
Operating Temperature Range: -20°C ~ 70°C
Actuator Material: Rubber
Mounting: SMD
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 50VDC
Actuator Orientation: Top Actuated
Outline: 6.20mm x 6.20mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Family Name: TL3304
Categories: Switches
Actuator Height off PCB, Vertical: 3.40mm
Alternative Parts (Cross-Reference): 95CW06C3J; 95CW06D4JT; 95CW06D5JT; 95CW06B1JT;
Introduction Date: June 11, 2002
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3304AF160QJ
Tactile Switches TL3304AF160QJ
Tactile Switches SPST 6.2mmSQ J-LEAD

Tactile Switches SPST 6.2mmSQ J-LEAD

Buy Now Datasheet
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch - 15N9507 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch
15N9507
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch 15N9507
SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL3304 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL3304 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switches - TL3304AF160QJ - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3304AF160QJ
Tactile Switches TL3304AF160QJ
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site Datasheet
Switches - Tactile Switches TL3304AF160QJ
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG6062DKR-ND EG6062CT-ND 1400-TL3304AF160QJ 796875-TL3304AF160QJ TL3304AF160QJ 15N9507 TL3304AF160QJ TL3304AF160QJ
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switches - TL3304AF160QJ Tactile Switches Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch Tactile Switches Switches - Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Hardware - AT4078C - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
B3J Hinged Tactile Switch - B3J-6100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers