TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACT SPST-NO 50MA 12V
Tactile Switches SMT Illuminated Miniature Tact Switch 50mA 12VDC 160gf SPST, Off-(On), Red LED, 5mm dia round cap, clear button
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3265RQSCLR | EG5519TR-ND | EG5519CT-ND | TL3265RQSCLR | TL3265RQSCLR |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Features | Available in Tape and Reel Packaging | Illuminated Switch; Available in Tape and Reel Packaging | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |