TACT, 50mA, SPST-NO, Off-(On), PC Pin
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Win Source Part Number: 1376568-TL1105VF100Q
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL1105
Package: Bulk
Product Status: Active
Base Product Number: TL1105
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Length, Right Angle: 3.85mm
Actuator Orientation: Side Actuated
Outline: 7.10mm x 6.55mm
Illumination: Non-Illuminated
Operating Force: 100gf
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 0.25mm
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL1105 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Tactile Switches R/A TACT .124
SWITCH TACTILE SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL1105VF100Q | EG2507-ND | 1376568-TL1105VF100Q | 15N9321 | TL1105VF100Q | TL1105VF100Q |
| Product Name | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch | Tactile Switches | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | Solder Pin | ||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |