E-Switch, Inc. Tactile Switches TL3145BF180QJ

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL3145BF180QJCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3145BF180QJCT-ND
Tactile Switches 141-TL3145BF180QJCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL3145BF180QJDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3145BF180QJDKR-ND
Tactile Switches 141-TL3145BF180QJDKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 141-TL3145BF180QJTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3145BF180QJTR-ND
Tactile Switches 141-TL3145BF180QJTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL3145BF180QJ
TACT, 50mA, SPST-NO, Off-(On), J-lead

TACT, 50mA, SPST-NO, Off-(On), J-lead

Supplier's Site Datasheet
Tactile Switch, 180Gf, 0.05A, 12Vdc, Smd; Product Range E-Switch - 80AH1424 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 180Gf, 0.05A, 12Vdc, Smd; Product Range E-Switch
80AH1424
Tactile Switch, 180Gf, 0.05A, 12Vdc, Smd; Product Range E-Switch 80AH1424
TACTILE SWITCH, 180GF, 0.05A, 12VDC, SMD; Product Range:TL3145 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes

TACTILE SWITCH, 180GF, 0.05A, 12VDC, SMD; Product Range:TL3145 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3145BF180QJ
Switches - Tactile Switches TL3145BF180QJ
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TL3145BF180QJ
Key/Switch >> Tactile Switches TL3145BF180QJ
不带 50mA 6.45mm 100MΩ 3 Million Times 12V 180gf 6.45mm 5.2mm Round Button Brick nogging SPST SMD Tactile Switches ROHS

不带 50mA 6.45mm 100MΩ 3 Million Times 12V 180gf 6.45mm 5.2mm Round Button Brick nogging SPST SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL3145BF180QJCT-ND 141-TL3145BF180QJDKR-ND 1400-TL3145BF180QJ 80AH1424 TL3145BF180QJ TL3145BF180QJ
Product Name Tactile Switches Tactile Switches Tactile Switches Tactile Switch, 180Gf, 0.05A, 12Vdc, Smd; Product Range E-Switch Switches - Tactile Switches Key/Switch >> Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.45mm x 6.45mm 6.45mm x 6.45mm Height: 5.2mm x Length: 6.45mm x Width: 6.45mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2213818-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-B1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
22mm Twin Touch Metal Operators - 2ATF2-F1-IO - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Tactile Switches - 486-4288-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers