E-Switch, Inc. P010517 12V TL3301NF260QG

Description
P010517 12V
Request a Quote Datasheet
Description
P010517 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P010517 12V - TL3301NF260QG - Heilind Electronics, Inc.
Wilmington, MA, United States
P010517 12V
TL3301NF260QG
P010517 12V TL3301NF260QG
P010517 12V

P010517 12V

Buy Now
Tactile Switches - TL3301NF260QG - 936630-TL3301NF260QG - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - TL3301NF260QG
936630-TL3301NF260QG
Tactile Switches - TL3301NF260QG 936630-TL3301NF260QG
Manufacturer: E-Switch Win Source Part Number: 936630-TL3301NF260QG Series: TL3301 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TL3301 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: P010517, EG1868DKR, EG1868CT, TL3301NF260QG/TR, EG1868TR, Q5741112A

Manufacturer: E-Switch
Win Source Part Number: 936630-TL3301NF260QG
Series: TL3301
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL3301
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: P010517, EG1868DKR, EG1868CT, TL3301NF260QG/TR, EG1868TR, Q5741112A

Buy Now Datasheet
Tactile Switches 1400-TL3301NF260QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switches - EG1868TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG1868TR-ND
Tactile Switches EG1868TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG1868CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG1868CT-ND
Tactile Switches EG1868CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG1868DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG1868DKR-ND
Tactile Switches EG1868DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch - 14P9509 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch
14P9509
Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch 14P9509
SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site
Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch - 15N4502 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch
15N4502
Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch 15N4502
SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:TL3301 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator Height:4.3mm; Contact Configuration:SPST-N O; Contact Current DC Max:50mA; Contact Current Max:50mA RoHS Compliant: Yes

SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:TL3301 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator Height:4.3mm; Contact Configuration:SPST-NO; Contact Current DC Max:50mA; Contact Current Max:50mA RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, 260Gf, Smd Rohs Compliant E-Switch - 57AK3817 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 260Gf, Smd Rohs Compliant E-Switch
57AK3817
Tactile Switch, 0.05A, 12Vdc, 260Gf, Smd Rohs Compliant E-Switch 57AK3817
TACTILE SWITCH, 0.05A, 12VDC, 260GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 260GF, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3301NF260QG
Tactile Switches TL3301NF260QG
Tactile Switches 6mm SMT Gull Wing 4.3mm Act Height

Tactile Switches 6mm SMT Gull Wing 4.3mm Act Height

Buy Now Datasheet
Tactile Switches - TL3301NF260QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3301NF260QG
Tactile Switches TL3301NF260QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TL3301NF260QG
Key/Switch >> Tactile Switches TL3301NF260QG
6mm 0.8mm Round Button 50mA Brick nogging 6mm SPST 260gf 50V SMD Tactile Switches ROHS

6mm 0.8mm Round Button 50mA Brick nogging 6mm SPST 260gf 50V SMD Tactile Switches ROHS

Supplier's Site Datasheet
Switches - Tactile Switches TL3301NF260QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics New Yorker Electronics Co., Inc. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number TL3301NF260QG 936630-TL3301NF260QG 1400-TL3301NF260QG EG1868TR-ND EG1868CT-ND 14P9509 15N4502 57AK3817 TL3301NF260QG TL3301NF260QG TL3301NF260QG TL3301NF260QG
Product Name P010517 12V Tactile Switches - TL3301NF260QG Tactile Switches Tactile Switches Tactile Switches Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch Tactile Switch, 0.05A, 12Vdc, 260Gf, Smd Rohs Compliant E-Switch Tactile Switches Tactile Switches Key/Switch >> Tactile Switches Switches - Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS RoHS RoHS RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
30mm Key Selector Push Buttons - AK2-2PO-KD2 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 2-2213819-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - SW1234-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers