CIT Relay & Switch Tactile Switches STR7.3LF200QG

Description
SWITCH TACTILE SPST-NO 0.05A 48V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 48V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2449-STR7.3LF200QGCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
2449-STR7.3LF200QGCT-ND
Tactile Switches 2449-STR7.3LF200QGCT-ND
SWITCH TACTILE SPST-NO 0.05A 48V

SWITCH TACTILE SPST-NO 0.05A 48V

Buy Now Datasheet
Tactile Switches - 2449-STR7.3LF200QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
2449-STR7.3LF200QGTR-ND
Tactile Switches 2449-STR7.3LF200QGTR-ND
SWITCH TACTILE SPST-NO 0.05A 48V

SWITCH TACTILE SPST-NO 0.05A 48V

Buy Now Datasheet
Tactile Switches - 2449-STR7.3LF200QGDKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 48V

SWITCH TACTILE SPST-NO 0.05A 48V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2449-STR7.3LF200QGCT-ND 2449-STR7.3LF200QGTR-ND
Product Name Tactile Switches Tactile Switches
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-G1G - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-7046-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Product Range Alcoswitch Te Connectivity - 28AC7569 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.3 lbs (0.1300 kg)
View Details