E-Switch, Inc. Tactile Switches TL3312NF160Q

Description
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3312NF160Q
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab

TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab

Supplier's Site Datasheet
Tactile Switches - EG5715TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5715TR-ND
Tactile Switches EG5715TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5715CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5715CT-ND
Tactile Switches EG5715CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5715DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5715DKR-ND
Tactile Switches EG5715DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tact Switch, Spst, 0.05A, 12Vdc, Smd; Product Range E-Switch - 69AC1583 - Newark, An Avnet Company
Chicago, IL, United States
Tact Switch, Spst, 0.05A, 12Vdc, Smd; Product Range E-Switch
69AC1583
Tact Switch, Spst, 0.05A, 12Vdc, Smd; Product Range E-Switch 69AC1583
TACT SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:TL3312 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACT SWITCH, SPST, 0.05A, 12VDC, SMD; Product Range:TL3312 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3312NF160Q
Switches - Tactile Switches TL3312NF160Q
SWITCH TACT SPST-NO 50MA 12V

SWITCH TACT SPST-NO 50MA 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3312NF160Q
Tactile Switches TL3312NF160Q
Tactile Switches 50mA 12VDC .25mm H 160gf SPST 3.7x3.7mm

Tactile Switches 50mA 12VDC .25mm H 160gf SPST 3.7x3.7mm

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3312NF160Q EG5715TR-ND EG5715CT-ND 69AC1583 TL3312NF160Q TL3312NF160Q
Product Name Tactile Switches Tactile Switches Tactile Switches Tact Switch, Spst, 0.05A, 12Vdc, Smd; Product Range E-Switch Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Solder Pad
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Product Range Alcoswitch Te Connectivity - 28AC6419 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
Low Profile Process Sealed Tactile - JB15KP-2F - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details