Global Connector Technology, Inc. Tactile Switches SWT0110-020016SSA

Description
TACTILE SWITCH, SPST-NO, 3.9 X 2
Request a Quote Datasheet
Description
TACTILE SWITCH, SPST-NO, 3.9 X 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2073-SWT0110-020016SSATR-ND - DigiKey
Thief River Falls, MN, United States
TACTILE SWITCH, SPST-NO, 3.9 X 2

TACTILE SWITCH, SPST-NO, 3.9 X 2

Buy Now Datasheet
Tactile Switches - 2073-SWT0110-020016SSADKR-ND - DigiKey
Thief River Falls, MN, United States
TACTILE SWITCH, SPST-NO, 3.9 X 2

TACTILE SWITCH, SPST-NO, 3.9 X 2

Buy Now Datasheet
Tactile Switches - 2073-SWT0110-020016SSACT-ND - DigiKey
Thief River Falls, MN, United States
TACTILE SWITCH, SPST-NO, 3.9 X 2

TACTILE SWITCH, SPST-NO, 3.9 X 2

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2073-SWT0110-020016SSATR-ND 2073-SWT0110-020016SSACT-ND
Product Name Tactile Switches Tactile Switches
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 3.90mm x 2.93mm 3.90mm x 2.93mm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3SE Ultra-thin Sealed Surface-mounting Tactile Switch - B3SE-1002P-R100 - Aratas America LLC
Specs
Switch Dimensions 2 x 6.2 x 7 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1998 kg)
View Details