Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
SWITCH, TACTILE, 50MA, 12VDC, SOLDER; Product Range:-; Illumination:Illumin
SWITCH, TACTILE, 50MA, 12VDC, SOLDER, FULL REEL; Product Range:-; Illumination:Illumin
SWITCH TACTILE SPST-NO 0.05A 12V
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG5068TR-ND | EG5068CT-ND | 1400-TL1270F160GYQBT | 04X4788 | TL1270F160GYQBT |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range E-Switch | Switches - Tactile Switches |
| Actuator Specifications | Round Button | Round Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 4.50mm x 4.95mm | 4.50mm x 4.95mm |