E-Switch, Inc. Tactile Switches TL1017ABBF260QG

Description
TACT
Request a Quote Datasheet
Description
TACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1017ABBF260QG
TACT

TACT

Supplier's Site Datasheet
Tactile Switches - 141-TL1017ABBF260QGTR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Switches - 141-TL1017ABBF260QGCT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Buy Now Datasheet
Switches - Tactile Switches TL1017ABBF260QG
SWITCH TACTILE, 50MA 12VDC, SPST

SWITCH TACTILE, 50MA 12VDC, SPST

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1017ABBF260QG 141-TL1017ABBF260QGTR-ND 141-TL1017ABBF260QGCT-ND TL1017ABBF260QG
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

R program - RD - Pushbutton - RDMSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1100PM-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
2 suppliers