E-Switch, Inc. Tactile Switches TL3200AF160RRQ

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG4410CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4410CT-ND
Tactile Switches EG4410CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4410TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4410TR-ND
Tactile Switches EG4410TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4410DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4410DKR-ND
Tactile Switches EG4410DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL3200AF160RRQ
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3200AF160RRQ
Switches - Tactile Switches TL3200AF160RRQ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3200AF160RRQ
Tactile Switches TL3200AF160RRQ
Tactile Switches 12VDC 50MA SMT DUAL LED

Tactile Switches 12VDC 50MA SMT DUAL LED

Buy Now Datasheet
Switch, Tactile, 50Ma, Smd; Product Range E-Switch - 15N9434 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 50Ma, Smd; Product Range E-Switch
15N9434
Switch, Tactile, 50Ma, Smd; Product Range E-Switch 15N9434
SWITCH, TACTILE, 50mA, SMD; Product Range:TL3200 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, 50mA, SMD; Product Range:TL3200 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG4410CT-ND EG4410TR-ND 1400-TL3200AF160RRQ TL3200AF160RRQ TL3200AF160RRQ 15N9434
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Switch, Tactile, 50Ma, Smd; Product Range E-Switch
Actuator Specifications Rectangular Button Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.80mm x 4.50mm 6.80mm x 4.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3374-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Low Profile Process Sealed Tactile - JB15KP-4HH - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
Maxi Four Leg Key Pad Dome - 5176TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.4195 kg)
View Details
4 suppliers