6.45 X 6.45 X 5.2, 260GF, IP67,
6.45 X 6.45 X 5.2, 260GF, IP67,
6.45 X 6.45 X 5.2, 260GF, IP67,
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-STS52B26RJTTRCT-ND | 450-STS52B26RJTTRDKR-ND |
| Product Name | Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 6.45mm x 6.45mm | 6.45mm x 6.45mm |