TACT, 50mA, SPST-NO, Off-(On), PC Pin
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches TACTILE .67" ACTUATR
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1105 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
TACTILE SWITCH, 0.05A, 12VDC, 160GF, THT ROHS COMPLIANT: YES
SWITCH TACTILE SPST-NO 0.05A 12V
| Heilind Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TL1105LF160Q | 1400-TL1105LF160Q | EG2505-ND | TL1105LF160Q | TL1105LF160Q | 15N4481 | 57AK3795 | TL1105LF160Q |
| Product Name | P010009 | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch | Tactile Switch, 0.05A, 12Vdc, 160Gf, Tht Rohs Compliant E-Switch | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | Momentary Contact | ||||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | Solder Pin | Through Hole | |||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |