E-Switch, Inc. Tactile Switches TL3305AF260QG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG5353CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5353CT-ND
Tactile Switches EG5353CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5353TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5353TR-ND
Tactile Switches EG5353TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG5353DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5353DKR-ND
Tactile Switches EG5353DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL3305AF260QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
P010471 - TL3305AF260QG - Heilind Electronics, Inc.
Wilmington, MA, United States
P010471

P010471

Buy Now
Tactile Switches - TL3305AF260QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3305AF260QG
Tactile Switches TL3305AF260QG
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site Datasheet
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch - 84Y2775 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
84Y2775
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch 84Y2775
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3305 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3305 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
TL3305AF260QG
Key/Switch >> Tactile Switches TL3305AF260QG
不带 50mA 4.5mm 100MΩ 200,000 Times 12V 260gf 4.5mm 3.8mm Round Button Brick nogging SPST - Tactile Switches ROHS

不带 50mA 4.5mm 100MΩ 200,000 Times 12V 260gf 4.5mm 3.8mm Round Button Brick nogging SPST - Tactile Switches ROHS

Supplier's Site Datasheet
Switches - Tactile Switches TL3305AF260QG
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3305AF260QG
Tactile Switches TL3305AF260QG
Tactile Switches 50mA 12VDC SPST, NO 3.8mm Act 260gf

Tactile Switches 50mA 12VDC SPST, NO 3.8mm Act 260gf

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey New Yorker Electronics Co., Inc. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG5353CT-ND EG5353TR-ND 1400-TL3305AF260QG TL3305AF260QG TL3305AF260QG 84Y2775 TL3305AF260QG TL3305AF260QG TL3305AF260QG
Product Name Tactile Switches Tactile Switches Tactile Switches P010471 Tactile Switches Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch Key/Switch >> Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 4.50mm x 4.50mm 4.50mm x 4.50mm Height: 3.8mm x Length: 4.5mm x Width: 4.5mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-2213818-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
N program - NDL - Illuminated pushbutton - NDLWS/968D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3F Tactile Switch - B3F-5001 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers