E-Switch, Inc. Tactile Switches TL3301SPF260QG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG1870TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG1870TR-ND
Tactile Switches EG1870TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG1870CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG1870CT-ND
Tactile Switches EG1870CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG1870DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG1870DKR-ND
Tactile Switches EG1870DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches- Tactile Switches -  - Win Source Electronics
Laguna Hills, CA, United States
Switches- Tactile Switches
Switches- Tactile Switches
Manufacturer: E-Switch Category: Switches- Tactile Switches Series: TL3301 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Circuit: SPST-NO Switch Function: Off-Mom Operating Temperature: -20°C ~ 70°C Actuator Material: Polyamide (PA), Nylon Outline: 6.00mm x 6.00mm

Manufacturer: E-Switch
Category: Switches- Tactile Switches
Series: TL3301
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Circuit: SPST-NO
Switch Function: Off-Mom
Operating Temperature: -20°C ~ 70°C
Actuator Material: Polyamide (PA), Nylon
Outline: 6.00mm x 6.00mm

Buy Now Datasheet
Tactile Switches 1400-TL3301SPF260QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Switches - Tactile Switches TL3301SPF260QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch - 15N4504 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch
15N4504
Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch 15N4504
SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch - 14P9511 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch
14P9511
Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch 14P9511
SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Square Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3301SPF260QG
Tactile Switches TL3301SPF260QG
Tactile Switches 6.0X2.8MM 260G

Tactile Switches 6.0X2.8MM 260G

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG1870TR-ND EG1870CT-ND 1400-TL3301SPF260QG TL3301SPF260QG 15N4504 TL3301SPF260QG
Product Name Tactile Switches Tactile Switches Switches- Tactile Switches Tactile Switches Switches - Tactile Switches Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range E-Switch Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 6.00mm 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.1620 - VAST STOCK CO., LIMITED
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
View Details
3 suppliers
Tactile Switches - 2-1437565-8 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9000-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details