TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Win Source Part Number: 1376516-TL3302AF180Q
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL3302
Package: Tape & Reel
Product Status: Active
Features: Tactile Feedback
Base Product Number: TL3302
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Termination Style: Gull Wing
Mechanical Life: 40,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 4.30mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 180gf
Actuator Material: Polyphenylene Sulfide (PPS)
Switch Travel: 0.25mm
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 12V
不带 50mA 6mm 12V 180gf 3.5mm 4.3mm Rectangle button Brick nogging SPST SMD Tactile Switches ROHS
SWITCH, TACTILE SPST 50mA, SMD GULL WING, FULL REEL; Product Range:TL3302 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:180gf; IP Rating:- RoHS Compliant: Yes
SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:TL3302 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
Tactile Switches 6.0X4.3MM 180G
SWITCH TACTILE SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3302AF180QG | 1376516-TL3302AF180QG | EG2528DKR-ND | EG2528CT-ND | TL3302AF180QG | TL3302AF180QG | 14P9512 | TL3302AF180QG | TL3302AF180QG |
| Product Name | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Key/Switch >> Tactile Switches | Switch, Tactile Spst 50Ma, Smd Gull Wing, Full Reel; Product Range E-Switch | Tactile Switches | Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | Off-Mom | ||||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | |
| Features | Available in Tape and Reel Packaging | Available in Tape and Reel Packaging | RoHS | RoHS | RoHS | ||||
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |