E-Switch, Inc. Tactile Switches TL1240RQ

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1400-TL1240RQ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
1400-TL1240RQ
Tactile Switches 1400-TL1240RQ
TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red

TACT, 50mA, SPST-NO, Off-(On), PC Pin, LED, Red

Supplier's Site Datasheet
Tactile Switches - EG4612-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4612-ND
Tactile Switches EG4612-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1240RQ
Switches - Tactile Switches TL1240RQ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL1240RQ
Tactile Switches TL1240RQ
Tactile Switches illuminated tactile SPST-NO 0.05A 12V

Tactile Switches illuminated tactile SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1240RQ EG4612-ND TL1240RQ TL1240RQ
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571218-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
3 suppliers
B3F Tactile Switch - B3F-4105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 486-3367-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers