E-Switch, Inc. Tactile Switches TL1107AF130WQ

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG2510-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG2510-ND
Tactile Switches EG2510-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Tactile Switches 1400-TL1107AF130WQ
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Tactile Switches - TL1107AF130WQ - 1196059-TL1107AF130WQ - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - TL1107AF130WQ
1196059-TL1107AF130WQ
Tactile Switches - TL1107AF130WQ 1196059-TL1107AF130WQ
Manufacturer: E-Switch Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196059-TL1107AF130W Q Packaging: Bulk Termination: PC Pin Contact Material: Silver Current Rating: 50 mA Length: 6 mm Actuator Material: Nylon, Polyamide Orientation: Straight Contact Plating: Silver Switch Function: Off-Mom Actuator Length: 800 µm Switch Travel: 250 µm Electrical Life: 40 kcycles Contact Resistance: 100 mΩ Contact Current Rating: 50 mA Mechanical Life: 40 kcycles Width: 3.5 mm Illumination Type: Non-Illuminated Categories: Tactile Switches Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Max Voltage Rating (DC): 12 V Voltage Rating (DC): 12 V Throw Configuration: SPST Max Operating Temperature: 70 °C

Manufacturer: E-Switch
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196059-TL1107AF130WQ
Packaging: Bulk
Termination: PC Pin
Contact Material: Silver
Current Rating: 50 mA
Length: 6 mm
Actuator Material: Nylon, Polyamide
Orientation: Straight
Contact Plating: Silver
Switch Function: Off-Mom
Actuator Length: 800 µm
Switch Travel: 250 µm
Electrical Life: 40 kcycles
Contact Resistance: 100 mΩ
Contact Current Rating: 50 mA
Mechanical Life: 40 kcycles
Width: 3.5 mm
Illumination Type: Non-Illuminated
Categories: Tactile Switches
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 12 V
Voltage Rating (DC): 12 V
Throw Configuration: SPST
Max Operating Temperature: 70 °C

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
TL1107AF130WQ
Tactile Switches TL1107AF130WQ
Tactile Switches 6.4X 4.3MM 130G

Tactile Switches 6.4X 4.3MM 130G

Buy Now Datasheet
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch - 15N9335 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch
15N9335
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch 15N9335
SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL1107 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL1107 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches TL1107AF130WQ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG2510-ND 1400-TL1107AF130WQ 1196059-TL1107AF130WQ TL1107AF130WQ 15N9335 TL1107AF130WQ
Product Name Tactile Switches Tactile Switches Tactile Switches - TL1107AF130WQ Tactile Switches Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch Switches - Tactile Switches
Actuator Specifications Rectangular Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 3.50mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337233-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 18629073 - Radwell International
Specs
Switch Type Tact Switch
Switch Function Momentary Contact
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers