E-Switch, Inc. Tactile Switches TL3240F260BT

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 141-TL3240F260BTTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL3240F260BTTR-ND
Tactile Switches 141-TL3240F260BTTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches 1400-TL3240F260BT
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue

Supplier's Site Datasheet
Switches - Tactile Switches TL3240F260BT
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 141-TL3240F260BTTR-ND 1400-TL3240F260BT TL3240F260BT
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.10mm x 6.10mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 601.6369.126 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Low Profile Process Sealed Tactile - JB15HKP-2H - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers