E-Switch, Inc. Tactile Switches TL3200AF160WWQ

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, White
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3200AF160WWQ
TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, White

TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, White

Supplier's Site Datasheet
Tactile Switches - EG6033CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG6033CT-ND
Tactile Switches EG6033CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG6033DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG6033DKR-ND
Tactile Switches EG6033DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG6033TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG6033TR-ND
Tactile Switches EG6033TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL3200AF160WWQ
Switches - Tactile Switches TL3200AF160WWQ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL3200AF160WWQ
Tactile Switches TL3200AF160WWQ
Tactile Switches 50mA 12VDC Silver White/White

Tactile Switches 50mA 12VDC Silver White/White

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3200AF160WWQ EG6033CT-ND EG6033DKR-ND TL3200AF160WWQ TL3200AF160WWQ
Product Name Tactile Switches Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Available in Tape and Reel Packaging Illuminated Switch Illuminated Switch; Available in Tape and Reel Packaging Illuminated Switch Illuminated Switch
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-2213819-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W Sealed Tactile Switch - B3W-1022 - Aratas America LLC
Specs
Switch Dimensions 5 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
30mm Key Selector Push Buttons - AK2-2POSR - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Tactile Switches - 486-3690-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details