E-Switch, Inc. Tactile Switches TL1100DF260Q

Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1100DF260Q
TACT, 50mA, SPST-NO, Off-(On), PC Pin

TACT, 50mA, SPST-NO, Off-(On), PC Pin

Supplier's Site Datasheet
Tactile Switches - EG5989-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG5989-ND
Tactile Switches EG5989-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
TL1100DF260Q
Switches - Tactile Switches TL1100DF260Q
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
TL1100DF260Q
Tactile Switches TL1100DF260Q
Tactile Switches Thru hole 12mmx12mm SPST-NO 0.05A 12V

Tactile Switches Thru hole 12mmx12mm SPST-NO 0.05A 12V

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1100DF260Q EG5989-ND TL1100DF260Q TL1100DF260Q
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1571262-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging
View Details
4 suppliers
B3FS Tactile Switch (SMT) - B3FS-1092P-A - Aratas America LLC
Specs
Switch Dimensions 7 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
2 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-3-161-118TR-ND - DigiKey
Specs
Actuator Specifications Oval Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details