TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Red
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3240F260RT | 141-TL3240F260RTTR-ND | 141-TL3240F260RTCT-ND | TL3240F260RT |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Features | Available in Tape and Reel Packaging | Illuminated Switch; Available in Tape and Reel Packaging | Illuminated Switch | Illuminated Switch |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |