TACT, 50mA, SPST-NO, Off-(On), J-lead
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SWITCH, 260GF, 0.05A, 12VDC, SMD; Product Range:TL3145 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes
SWITCH TACT SPST-NO 50MA 12V
| New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3145AF260QJ | 141-TL3145AF260QJCT-ND | 141-TL3145AF260QJDKR-ND | 80AH1422 | TL3145AF260QJ |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switch, 260Gf, 0.05A, 12Vdc, Smd; Product Range E-Switch | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton |