E-Switch, Inc. Switches - Tactile Switches TL3302AF130QJ

Description
Win Source Part Number: 1376485-TL3302AF130Q J Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3302 Package: Tape & Reel Product Status: Active Features: Tactile Feedback Base Product Number: TL3302 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: J Lead Mechanical Life: 40,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 4.30mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 130gf Actuator Material: Polyphenylene Sulfide (PPS) Switch Travel: 0.25mm
Request a Quote Datasheet
Description
Win Source Part Number: 1376485-TL3302AF130Q J Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3302 Package: Tape & Reel Product Status: Active Features: Tactile Feedback Base Product Number: TL3302 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: J Lead Mechanical Life: 40,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 4.30mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 130gf Actuator Material: Polyphenylene Sulfide (PPS) Switch Travel: 0.25mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1376485-TL3302AF130QJ - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1376485-TL3302AF130QJ
Switches - Tactile Switches 1376485-TL3302AF130QJ
Win Source Part Number: 1376485-TL3302AF130Q J Category: Switches - Tactile Switches Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: TL3302 Package: Tape & Reel Product Status: Active Features: Tactile Feedback Base Product Number: TL3302 Mounting Type: Surface Mount HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Termination Style: J Lead Mechanical Life: 40,000 Cycles Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Height off PCB, Vertical: 4.30mm Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 130gf Actuator Material: Polyphenylene Sulfide (PPS) Switch Travel: 0.25mm

Win Source Part Number: 1376485-TL3302AF130QJ
Category: Switches - Tactile Switches
Temperature Range - Operating: -20°C ~ 70°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: TL3302
Package: Tape & Reel
Product Status: Active
Features: Tactile Feedback
Base Product Number: TL3302
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Termination Style: J Lead
Mechanical Life: 40,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 4.30mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 130gf
Actuator Material: Polyphenylene Sulfide (PPS)
Switch Travel: 0.25mm

Buy Now Datasheet
Tactile Switches 1400-TL3302AF130QJ
TACT, 50mA, SPST-NO, Off-(On), J-lead

TACT, 50mA, SPST-NO, Off-(On), J-lead

Supplier's Site Datasheet
Tactile Switches - EG4578CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4578CT-ND
Tactile Switches EG4578CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4578DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4578DKR-ND
Tactile Switches EG4578DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4578TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4578TR-ND
Tactile Switches EG4578TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3302AF130QJ
Tactile Switches TL3302AF130QJ
Tactile Switches 3.5mm x 6mmSMT Tact SPST-NO 0.05A 12V

Tactile Switches 3.5mm x 6mmSMT Tact SPST-NO 0.05A 12V

Buy Now Datasheet
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch - 15N9494 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch
15N9494
Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch 15N9494
TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3302 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 12VDC, SOLDER; Product Range:TL3302 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:130gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
SWITCH TACTILE SPST-NO 0.05A 12V - 239-TL3302AF130QJ - Utmel Electronic Limited
Hong Kong, China
SWITCH TACTILE SPST-NO 0.05A 12V
239-TL3302AF130QJ
SWITCH TACTILE SPST-NO 0.05A 12V 239-TL3302AF130QJ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switches - Tactile Switches TL3302AF130QJ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - TL3302AF130QJ - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3302AF130QJ
Tactile Switches TL3302AF130QJ
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1376485-TL3302AF130QJ 1400-TL3302AF130QJ EG4578CT-ND EG4578DKR-ND TL3302AF130QJ 15N9494 239-TL3302AF130QJ TL3302AF130QJ TL3302AF130QJ
Product Name Switches - Tactile Switches Tactile Switches Tactile Switches Tactile Switches Tactile Switches Tactile Sw, Spst, 0.05A, 12Vdc, Solder; Product Range E-Switch SWITCH TACTILE SPST-NO 0.05A 12V Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Min. Actuating Force 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1325 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg)
Max. Actuating Force 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1325 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg) 0.3 lbs (0.1300 kg)
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Off-Mom Momentary Contact Off-Mom
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2331327-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Illuminated Low Profile Process Sealed Tactile - JB15HLPC-JB - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details