E-Switch, Inc. Tactile Switches TL1016BAF160QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1016BAF160QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Tactile Switches - 141-TL1016BAF160QGTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
141-TL1016BAF160QGTR-ND
Tactile Switches 141-TL1016BAF160QGTR-ND
Tactile Switch

Tactile Switch

Buy Now Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range E-Switch - 33AK0860 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range E-Switch
33AK0860
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range E-Switch 33AK0860
TACTILE SWITCH, 0.05A, 12VDC, SMD, 160GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 160GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range E-Switch - 33AK0852 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range E-Switch
33AK0852
Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range E-Switch 33AK0852
TACTILE SWITCH, 0.05A, 12VDC, SMD, 160GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, SMD, 160GF; Product Range:TL1016 Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1016BAF160QG 141-TL1016BAF160QGTR-ND 33AK0860
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.05A, 12Vdc, Smd, 160Gf; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5135-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
B3FS Tactile Switch (SMT) - B3FS-1092P-A - Aratas America LLC
Specs
Switch Dimensions 7 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
2 suppliers