E-Switch, Inc. Tactile Switches TL3301FF160QG

Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet
Description
TACT, 50mA, SPST-NO, Off-(On), Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL3301FF160QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Laguna Hills, CA, United States
Tactile Switches - TL3301FF160QG
796873-TL3301FF160QG
Tactile Switches - TL3301FF160QG 796873-TL3301FF160QG
Manufacturer: E-Switch Win Source Part Number: 796873-TL3301FF160QG Series: TL3301 Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -20°C ~ 70°C Actuator Material: Polyamide (PA), Nylon Mounting: SMD Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Family Name: TL3301 Categories: Switches Actuator Height off PCB, Vertical: 7.00mm Alternative Parts (Cross-Reference): SWT6-M3GTR; SWT6-M5YTR; SWT6-M5BTR; PHAP3368C; Introduction Date: February 18, 2008 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: E-Switch
Win Source Part Number: 796873-TL3301FF160QG
Series: TL3301
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -20°C ~ 70°C
Actuator Material: Polyamide (PA), Nylon
Mounting: SMD
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Family Name: TL3301
Categories: Switches
Actuator Height off PCB, Vertical: 7.00mm
Alternative Parts (Cross-Reference): SWT6-M3GTR; SWT6-M5YTR; SWT6-M5BTR; PHAP3368C;
Introduction Date: February 18, 2008
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
P010536 12V - TL3301FF160QG - Heilind Electronics, Inc.
Wilmington, MA, United States
P010536 12V
TL3301FF160QG
P010536 12V TL3301FF160QG
P010536 12V

P010536 12V

Buy Now
Tactile Switches - EG4375TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4375TR-ND
Tactile Switches EG4375TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4375CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4375CT-ND
Tactile Switches EG4375CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4375DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4375DKR-ND
Tactile Switches EG4375DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch - 15N9471 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch
15N9471
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch 15N9471
SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL3301 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd Rohs Compliant E-Switch - 57AK3815 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd Rohs Compliant E-Switch
57AK3815
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd Rohs Compliant E-Switch 57AK3815
TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD ROHS COMPLIANT: YES

Supplier's Site
Switches - Tactile Switches TL3301FF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switches - TL3301FF160QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3301FF160QG
Tactile Switches TL3301FF160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3301FF160QG
Tactile Switches TL3301FF160QG
Tactile Switches 6mm SMT Gull Wing 7mm Act Height

Tactile Switches 6mm SMT Gull Wing 7mm Act Height

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics Heilind Electronics, Inc. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL3301FF160QG 796873-TL3301FF160QG TL3301FF160QG EG4375TR-ND EG4375CT-ND 15N9471 57AK3815 TL3301FF160QG TL3301FF160QG TL3301FF160QG
Product Name Tactile Switches Tactile Switches - TL3301FF160QG P010536 12V Tactile Switches Tactile Switches Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd Rohs Compliant E-Switch Switches - Tactile Switches Tactile Switches Tactile Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact Off-Mom
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging Available in Tape and Reel Packaging RoHS RoHS RoHS
Max Current Rating 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3457-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 1571010-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
2 suppliers
B3FS Tactile Switch (SMT) - B3FS-1052 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details