SWITCH TACTILE SPST-NO 0.05A 12V
TACT, 50mA, SPST-NO, Off-(On), SMD (SMT) Tab, LED, Green
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 141-TL3275AF160GYR-ND | 1400-TL3275AF160GYR |
| Product Name | Tactile Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 6.40mm x 3.55mm |