E-Switch, Inc. Tactile Switches TL3303F160QG

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EG4607CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4607CT-ND
Tactile Switches EG4607CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4607DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4607DKR-ND
Tactile Switches EG4607DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - EG4607TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
EG4607TR-ND
Tactile Switches EG4607TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - TL3303F160QG
936632-TL3303F160QG
Tactile Switches - TL3303F160QG 936632-TL3303F160QG
Manufacturer: E-Switch Win Source Part Number: 936632-TL3303F160QG Series: TL3303 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TL3303 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: TL3303F160QG-ND, EG4607CT, EG4607DKR, EG4607TR

Manufacturer: E-Switch
Win Source Part Number: 936632-TL3303F160QG
Series: TL3303
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TL3303
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: TL3303F160QG-ND, EG4607CT, EG4607DKR, EG4607TR

Buy Now Datasheet
Tactile Switches 1400-TL3303F160QG
TACT, 50mA, SPST-NO, Off-(On), Gull Wing

TACT, 50mA, SPST-NO, Off-(On), Gull Wing

Supplier's Site Datasheet
Switches - Tactile Switches TL3303F160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch - 15N9504 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch
15N9504
Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch 15N9504
SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL3303 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 50mA, 12VDC; Product Range:TL3303 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switches - TL3303F160QG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
TL3303F160QG
Tactile Switches TL3303F160QG
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
TL3303F160QG
Tactile Switches TL3303F160QG
Tactile Switches 6x6mm 160G

Tactile Switches 6x6mm 160G

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EG4607CT-ND EG4607DKR-ND 936632-TL3303F160QG 1400-TL3303F160QG TL3303F160QG 15N9504 TL3303F160QG TL3303F160QG
Product Name Tactile Switches Tactile Switches Tactile Switches - TL3303F160QG Tactile Switches Switches - Tactile Switches Switch, Tactile, Spst, 50Ma, 12Vdc; Product Range E-Switch Tactile Switches Tactile Switches
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact Off-Mom
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.00mm 6.20mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1437565-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Twin Touch Metal Operators - 2ATF8-P2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3J Hinged Tactile Switch - B3J-3300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers