DigiKey Datasheets for Touch Switches and Tactile Switches

Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
823A SERIES AEC-Q200 HIGH VOLTAG
SWITCH TACT SPST-NO 0.003A 24V
SWITCH TACTILE SPDT 0.1A 32V
SWITCH TACTILE SPST-NO 0.01A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
TACT_EF
Tactile Switch SPDT Side Actuated Surface Mount, Right Angle
Tactile Switch SPDT Side Actuated Through Hole, Right Angle
Tactile Switch SPDT Top Actuated Panel Mount
Tactile Switch SPDT Top Actuated Surface Mount
Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switch SPST-NO Top or Side Actuated Surface Mount
Tactile Switch

<< Prev Next >>