TACT, 50mA, SPST-NO, Off-(On), Gull Wing, LED, Blue
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switches 50mA 12VDC Silver Red/Yellow
SWITCH TACTILE SPST-NO 0.05A 12V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1400-TL3200AF160RYQ | TL3200AF160RYQ-ND | TL3200AF160RYQ | TL3200AF160RYQ |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Features | Available in Tape and Reel Packaging | Illuminated Switch; Available in Tape and Reel Packaging | Illuminated Switch | Illuminated Switch |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps |