Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACT, 50mA, SPST-NO, Off-(On), J-lead
Win Source Part Number: 1194574-TL3145AF350Q
Category: Switches>Tactile Switches
Series: TL3145
Termination Style: J Lead
Package: Tape & Reel
Ingress Protection: IP67 - Dust Tight, Waterproof
Standard Package: 1,500
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.15mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.45mm x 6.45mm
Illumination: Non-Illuminated
Operating Force: 350gf
Mechanical Life: 3,000,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 3.50mm
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: E-Switch
Other Names: 141-TL3145AF350QJTR,
Base Product Number: TL3145
SWITCH TACT SPST-NO 50MA 12V
TACTILE SWITCH, 350GF, 0.05A, 12VDC, SMD; Product Range:TL3145 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 12VDC; IP Rating:IP67RoHS Compliant: Yes
| DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 141-TL3145AF350QJDKR-ND | 141-TL3145AF350QJCT-ND | 1400-TL3145AF350QJ | 1194574-TL3145AF350QJ | TL3145AF350QJ | 80AH1423 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switches - Tactile Switches | Tactile Switch, 350Gf, 0.05A, 12Vdc, Smd; Product Range E-Switch |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Switch Dimensions | 6.45mm x 6.45mm | 6.45mm x 6.45mm |