Tactile Switch SPST-NO Side Actuated Through Hole, Right Angle
TACT, 50mA, SPST-NO, Off-(On), PC Pin
Tactile Switches 6.0X3.15MM R/A 160G
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1105 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
Round Button 50mA Lying SPST 160gf 12V Plugin Tactile Switches ROHS
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EG1835-ND | 1400-TL1105WF160Q | TL1105WF160Q | TL1105WF160Q | 15N4493 | TL1105WF160Q | TL1105WF160Q |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch | Tactile Switches | Key/Switch >> Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-Mom | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 7.10mm x 6.55mm |