Tactile Switch SPST-NO Top Actuated Through Hole
TACT, 50mA, SPST-NO, Off-(On), PC Pin
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches 12 X 7.5MM 160G
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:TL1100 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | TL1100EF160Q | EG1826-ND | 1400-TL1100EF160Q | TL1100EF160Q | TL1100EF160Q | TL1100EF160Q | 15N4461 |
| Product Name | P001102 TACT SWITCH | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switch, Tactile Spst, 50Ma, Through Hole; Product Range E-Switch |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | Momentary Contact | Off-Mom | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 12.00mm x 12.00mm |